3M Standard Abrasives Buff and Blend 840421 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Very Fine Grade - 3 in Diameter - 35169 66000027699

Description
Standard Abrasives Buff and Blend non-woven 840421 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35169 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 8000 RPMs.
Description
Standard Abrasives Buff and Blend non-woven 840421 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35169 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 8000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 840421 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Very Fine Grade - 3 in Diameter - 35169 - 051115-35169 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 840421 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Very Fine Grade - 3 in Diameter - 35169
051115-35169
Standard Abrasives Buff and Blend 840421 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Very Fine Grade - 3 in Diameter - 35169 051115-35169
Standard Abrasives Buff and Blend non-woven 840421 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35169 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 8000 RPMs.

Standard Abrasives Buff and Blend non-woven 840421 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35169 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 8000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-35169
Product Name Standard Abrasives Buff and Blend 840421 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Very Fine Grade - 3 in Diameter - 35169
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Merit Surface Prep Very Fine Surface Conditioning Disc - 08834162588 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking; MRO / Welding; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Portable Grinder or Handheld
Mounting HookLoop
View Details
Resin Fiber Disc - 742075-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Grinding and Blending and Finishing Discs - FX™ Surface Cleaning Discs - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Metalworking
Outer / OD 2.00 to 3.00 inch (50.8 to 76.2 mm)
View Details