3M Standard Abrasives Buff and Blend 846822 HS Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Medium Grade - 4 1/2 in Diameter - 5/8-11 Center Hole - 35158 66000027582

Description
Standard Abrasives Buff and Blend non-woven 846822 HS quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35158 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change disc can be run at a maximum speed of 10000 RPMs.
Description
Standard Abrasives Buff and Blend non-woven 846822 HS quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35158 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change disc can be run at a maximum speed of 10000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 846822 HS Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Medium Grade - 4 1/2 in Diameter - 5/8-11 Center Hole - 35158 - 051115-35158 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 846822 HS Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Medium Grade - 4 1/2 in Diameter - 5/8-11 Center Hole - 35158
051115-35158
Standard Abrasives Buff and Blend 846822 HS Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Medium Grade - 4 1/2 in Diameter - 5/8-11 Center Hole - 35158 051115-35158
Standard Abrasives Buff and Blend non-woven 846822 HS quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35158 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change disc can be run at a maximum speed of 10000 RPMs.

Standard Abrasives Buff and Blend non-woven 846822 HS quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35158 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change disc can be run at a maximum speed of 10000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-35158
Product Name Standard Abrasives Buff and Blend 846822 HS Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Medium Grade - 4 1/2 in Diameter - 5/8-11 Center Hole - 35158
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1849230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.95 inch (75 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Aluminium oxide
View Details
Merit ShurStik AO Coarse Cloth PSA Disc - 08834172020 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting PSA or Adhesive
View Details
4-1/2
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
View Details
2 suppliers
Abrasive Discs - 173362 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Bore / Shank 0.874 inch (22.2 mm)
Type Diamond; Diamond
View Details