3M Standard Abrasives Buff and Blend 840157 HS Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Medium Grade - 1 in Diameter - 35157 66000027574

Description
Standard Abrasives Buff and Blend non-woven 840157 HS quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35157 having a medium grade.
Description
Standard Abrasives Buff and Blend non-woven 840157 HS quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35157 having a medium grade.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 840157 HS Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Medium Grade - 1 in Diameter - 35157 - 051115-35157 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 840157 HS Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Medium Grade - 1 in Diameter - 35157
051115-35157
Standard Abrasives Buff and Blend 840157 HS Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Medium Grade - 1 in Diameter - 35157 051115-35157
Standard Abrasives Buff and Blend non-woven 840157 HS quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35157 having a medium grade.

Standard Abrasives Buff and Blend non-woven 840157 HS quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35157 having a medium grade.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-35157
Product Name Standard Abrasives Buff and Blend 840157 HS Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Medium Grade - 1 in Diameter - 35157
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Merit Zirc Plus ZA Coarse TR (Type III) Quick-Change Cloth Disc - 08834167103 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Abrasive Discs - 1849239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.53 inch (115 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Aluminium oxide
View Details
Sanding Discs for Stone / Marble / Granite - EKAFORCE - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Paper; B-Weight Paper
Type Aluminum Oxide
Grit Size 80 to 600 # or Microns
View Details
Abrasive Discs - 215958 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 25 # or Microns
View Details