3M Standard Abrasives Buff and Blend 810411 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Coarse Grade - 3 in Diameter - 35155 66000027558

Description
Standard Abrasives Buff and Blend non-woven 810411 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35155 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 8000 RPMs.
Description
Standard Abrasives Buff and Blend non-woven 810411 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35155 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 8000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 810411 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Coarse Grade - 3 in Diameter - 35155 - 051115-35155 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 810411 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Coarse Grade - 3 in Diameter - 35155
051115-35155
Standard Abrasives Buff and Blend 810411 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Coarse Grade - 3 in Diameter - 35155 051115-35155
Standard Abrasives Buff and Blend non-woven 810411 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35155 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 8000 RPMs.

Standard Abrasives Buff and Blend non-woven 810411 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35155 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 8000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-35155
Product Name Standard Abrasives Buff and Blend 810411 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Coarse Grade - 3 in Diameter - 35155
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Merit Zirc Plus ZA Coarse TR (Type III) Quick-Change Cloth Disc - 08834167103 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Abrasive Discs - 2794925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Flexible Grinding Wheels - FLEXCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking
Outer / OD 3.00 to 7.00 inch (76.2 to 178 mm)
Bore / Shank 0.375 to 0.875 inch (9.52 to 22.22 mm)
View Details
Resin Fiber Discs - 32879 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Coarse Grit / Material Removal / Rough Finishing; Metalworking
Outer / OD 4.50 inch (114 mm)
View Details