3M Standard Abrasives Buff and Blend 810211 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Coarse Grade - 1 1/2 in Diameter - 5/8-11 Center Hole - 35153 66000027533

Description
Standard Abrasives Buff and Blend non-woven 810211 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35153 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives Buff and Blend non-woven 810211 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35153 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 810211 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Coarse Grade - 1 1/2 in Diameter - 5/8-11 Center Hole - 35153 - 051115-35153 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 810211 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Coarse Grade - 1 1/2 in Diameter - 5/8-11 Center Hole - 35153
051115-35153
Standard Abrasives Buff and Blend 810211 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Coarse Grade - 1 1/2 in Diameter - 5/8-11 Center Hole - 35153 051115-35153
Standard Abrasives Buff and Blend non-woven 810211 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35153 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Standard Abrasives Buff and Blend non-woven 810211 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35153 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-35153
Product Name Standard Abrasives Buff and Blend 810211 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Coarse Grade - 1 1/2 in Diameter - 5/8-11 Center Hole - 35153
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.53 inch (115 mm)
Type Aluminium oxide
Grit Size 50 # or Microns
View Details
Merit Ceramic Alumina Plus CA Coarse TR (Type III) Quick-Change Cloth Disc - 08834163405 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
4-1/2
Specs
Applications & Materials Abraded Grinding;Finishing
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
View Details
4" x 5/8" 80 Grit Zirconia T29 Flap Disc - DWA8203 - DEWALT Industrial Tool Co.
Specs
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
Type Diamond
View Details