3M Standard Abrasives Buff and Blend 810213 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Fine Grade - 1 1/2 in Diameter - 35152 66000027525

Description
Standard Abrasives Buff and Blend non-woven 810213 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35152 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives Buff and Blend non-woven 810213 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35152 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 810213 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Fine Grade - 1 1/2 in Diameter - 35152 - 051115-35152 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 810213 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Fine Grade - 1 1/2 in Diameter - 35152
051115-35152
Standard Abrasives Buff and Blend 810213 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Fine Grade - 1 1/2 in Diameter - 35152 051115-35152
Standard Abrasives Buff and Blend non-woven 810213 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35152 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Standard Abrasives Buff and Blend non-woven 810213 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35152 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-35152
Product Name Standard Abrasives Buff and Blend 810213 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Fine Grade - 1 1/2 in Diameter - 35152
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminium oxide
Grit Size 80 # or Microns
View Details
Merit FlexEdge AO Coarse TP (Type I) Quick-Change Cloth Disc - 08834164334 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742039-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Non-woven Finishing and Deburring Wheel - Blendex U™ Turbo - Walter Surface Technologies
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Finishing and Deburring; Metalworking
Outer / OD 6.00 inch (152 mm)
View Details