3M Standard Abrasives Buff and Blend 810215 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Very Fine Grade - 1 1/2 in Diameter - 35151 66000027517

Description
Standard Abrasives Buff and Blend non-woven 810215 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35151 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives Buff and Blend non-woven 810215 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35151 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 810215 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Very Fine Grade - 1 1/2 in Diameter - 35151 - 051115-35151 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 810215 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Very Fine Grade - 1 1/2 in Diameter - 35151
051115-35151
Standard Abrasives Buff and Blend 810215 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Very Fine Grade - 1 1/2 in Diameter - 35151 051115-35151
Standard Abrasives Buff and Blend non-woven 810215 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35151 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Standard Abrasives Buff and Blend non-woven 810215 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35151 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-35151
Product Name Standard Abrasives Buff and Blend 810215 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Very Fine Grade - 1 1/2 in Diameter - 35151
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.01 inch (51 mm)
Type Synthetic Fibre
Grit Size 50 # or Microns
View Details
Merit fx AO Coarse TS (Type II) Quick-Change Cloth Disc - 08834168436 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742106-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.500 inch (12.7 mm)
View Details
PTX Fleece (Nonwoven) Wheel - 47402 - CS UNITEC
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; Woodworking
Mounting Handheld
View Details