3M Standard Abrasives 843890 Non-Woven S/C Silicon Carbide SC Quick Change Cleaning Disc - Coarse Grade - 4 1/2 in Diameter - 5/8-11 Center Hole - 35149 66000027491

Description
Standard Abrasives non-woven 843890 quick change cleaning disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35149 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change cleaning disc can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives non-woven 843890 quick change cleaning disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35149 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change cleaning disc can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 843890 Non-Woven S/C Silicon Carbide SC Quick Change Cleaning Disc - Coarse Grade - 4 1/2 in Diameter - 5/8-11 Center Hole - 35149 - 051115-35149 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 843890 Non-Woven S/C Silicon Carbide SC Quick Change Cleaning Disc - Coarse Grade - 4 1/2 in Diameter - 5/8-11 Center Hole - 35149
051115-35149
Standard Abrasives 843890 Non-Woven S/C Silicon Carbide SC Quick Change Cleaning Disc - Coarse Grade - 4 1/2 in Diameter - 5/8-11 Center Hole - 35149 051115-35149
Standard Abrasives non-woven 843890 quick change cleaning disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35149 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change cleaning disc can be run at a maximum speed of 6000 RPMs.

Standard Abrasives non-woven 843890 quick change cleaning disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35149 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change cleaning disc can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-35149
Product Name Standard Abrasives 843890 Non-Woven S/C Silicon Carbide SC Quick Change Cleaning Disc - Coarse Grade - 4 1/2 in Diameter - 5/8-11 Center Hole - 35149
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 4199902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications & Materials Abraded General purpose & stainless steel
Outer / OD 13.98 inch (355 mm)
Bore / Shank 1.000 inch (25.4 mm)
View Details
Norton Red Heat Flap Disc Quick Trim Type 27 - 63642536148 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 794105-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
TOPCUT™ Sanding Discs -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Finishing and Deburring; Metalworking
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details