3M Standard Abrasives 840498 Non-Woven S/C Silicon Carbide SC Quick Change Cleaning Disc - Coarse Grade - 3 in Diameter - 35148 66000027483

Description
Standard Abrasives non-woven 840498 quick change cleaning disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35148 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change cleaning disc can be run at a maximum speed of 8500 RPMs.
Description
Standard Abrasives non-woven 840498 quick change cleaning disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35148 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change cleaning disc can be run at a maximum speed of 8500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 840498 Non-Woven S/C Silicon Carbide SC Quick Change Cleaning Disc - Coarse Grade - 3 in Diameter - 35148 - 051115-35148 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 840498 Non-Woven S/C Silicon Carbide SC Quick Change Cleaning Disc - Coarse Grade - 3 in Diameter - 35148
051115-35148
Standard Abrasives 840498 Non-Woven S/C Silicon Carbide SC Quick Change Cleaning Disc - Coarse Grade - 3 in Diameter - 35148 051115-35148
Standard Abrasives non-woven 840498 quick change cleaning disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35148 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change cleaning disc can be run at a maximum speed of 8500 RPMs.

Standard Abrasives non-woven 840498 quick change cleaning disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 35148 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change cleaning disc can be run at a maximum speed of 8500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-35148
Product Name Standard Abrasives 840498 Non-Woven S/C Silicon Carbide SC Quick Change Cleaning Disc - Coarse Grade - 3 in Diameter - 35148
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit Surface Prep Very Fine Surface Conditioning Disc - 08834166240 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking; MRO / Welding; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Portable Grinder or Handheld
Mounting QuickChange
View Details
Resin Fiber Disc - 742069-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 7.00 inch (178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Non-woven Finishing and Deburring Wheel - Blendex U™ Turbo - Walter Surface Technologies
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Finishing and Deburring; Metalworking
Outer / OD 6.00 inch (152 mm)
View Details