Standard Abrasives coated 524480 quick change 2 ply disc uses ceramic as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this ceramic material into the quick change 2 ply disc forming a grit of 24. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 20000 RPMs.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Discs |
| Product Number | 051115-35111 |
| Product Name | Standard Abrasives 524480 Coated Ceramic Quick Change 2 Ply Disc - 24 Grit - 2 in Diameter - 5/8-11 Center Hole - 35111 |
| Bore / Shank | 0.625 inch (15.87 mm) |