3M Standard Abrasives 524556 Coated A/O Aluminum Oxide AO Quick Change Vacuum Disc - 80 Grit - 3 in Diameter 6 Vacuum Holes - 35099 66000026998

Description
Standard Abrasives coated 524556 quick change vacuum disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change vacuum disc forming a grit of 80. To aid in dust control, this product is designed to work with vacuum systems and comes with 6 holes built into the Quick Change Vacuum Disc.
Description
Standard Abrasives coated 524556 quick change vacuum disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change vacuum disc forming a grit of 80. To aid in dust control, this product is designed to work with vacuum systems and comes with 6 holes built into the Quick Change Vacuum Disc.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 524556 Coated A/O Aluminum Oxide AO Quick Change Vacuum Disc - 80 Grit - 3 in Diameter 6 Vacuum Holes - 35099 - 051115-35099 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 524556 Coated A/O Aluminum Oxide AO Quick Change Vacuum Disc - 80 Grit - 3 in Diameter 6 Vacuum Holes - 35099
051115-35099
Standard Abrasives 524556 Coated A/O Aluminum Oxide AO Quick Change Vacuum Disc - 80 Grit - 3 in Diameter 6 Vacuum Holes - 35099 051115-35099
Standard Abrasives coated 524556 quick change vacuum disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change vacuum disc forming a grit of 80. To aid in dust control, this product is designed to work with vacuum systems and comes with 6 holes built into the Quick Change Vacuum Disc.

Standard Abrasives coated 524556 quick change vacuum disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change vacuum disc forming a grit of 80. To aid in dust control, this product is designed to work with vacuum systems and comes with 6 holes built into the Quick Change Vacuum Disc.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-35099
Product Name Standard Abrasives 524556 Coated A/O Aluminum Oxide AO Quick Change Vacuum Disc - 80 Grit - 3 in Diameter 6 Vacuum Holes - 35099
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 3.15 inch (80 mm)
Type Aluminium oxide
Grit Size 40 # or Microns
View Details
Norton Gold Reserve AO Fine Grit Paper H&L Disc - 63642506230 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding
Mounting HookLoop
View Details
Abrasive Wheel with Proprietary Cyclone™ Technology Grain Blend - ERGOFLEX™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details