3M Standard Abrasives 599409 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 150 Grit - 2 in Diameter - 34979 66000025792

Description
Standard Abrasives coated 599409 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 150. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 20000 RPMs.
Description
Standard Abrasives coated 599409 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 150. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 599409 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 150 Grit - 2 in Diameter - 34979 - 051115-34979 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 599409 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 150 Grit - 2 in Diameter - 34979
051115-34979
Standard Abrasives 599409 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 150 Grit - 2 in Diameter - 34979 051115-34979
Standard Abrasives coated 599409 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 150. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 20000 RPMs.

Standard Abrasives coated 599409 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 150. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-34979
Product Name Standard Abrasives 599409 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 150 Grit - 2 in Diameter - 34979
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.97 inch (50 mm)
Type Aluminium oxide
Grit Size 40 # or Microns
View Details
NO-FIL Durite PSA 100 dsc/rl - 66254421217 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Portable Grinder or Handheld
Mounting PSA or Adhesive
View Details
Resin Fiber Disc - 742087-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Ultra High Removal Grinding Wheels - XCAVATOR™ with Comfort Max™ Technology - Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Outer / OD 4.50 to 9.00 inch (114 to 229 mm)
Bore / Shank 0.625 to 0.875 inch (15.87 to 22.22 mm)
View Details