3M Standard Abrasives 523305 Coated A/O Aluminum Oxide AO Quick Change Flexible Edge Disc - 60 Grit - 1 1/2 in Diameter - 34894 66000024944

Description
Standard Abrasives coated 523305 quick change flexible edge disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change flexible edge disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change flexible edge disc can be run at a maximum speed of 30000 RPMs.
Description
Standard Abrasives coated 523305 quick change flexible edge disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change flexible edge disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change flexible edge disc can be run at a maximum speed of 30000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 523305 Coated A/O Aluminum Oxide AO Quick Change Flexible Edge Disc - 60 Grit - 1 1/2 in Diameter - 34894 - 051115-34894 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 523305 Coated A/O Aluminum Oxide AO Quick Change Flexible Edge Disc - 60 Grit - 1 1/2 in Diameter - 34894
051115-34894
Standard Abrasives 523305 Coated A/O Aluminum Oxide AO Quick Change Flexible Edge Disc - 60 Grit - 1 1/2 in Diameter - 34894 051115-34894
Standard Abrasives coated 523305 quick change flexible edge disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change flexible edge disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change flexible edge disc can be run at a maximum speed of 30000 RPMs.

Standard Abrasives coated 523305 quick change flexible edge disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change flexible edge disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change flexible edge disc can be run at a maximum speed of 30000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-34894
Product Name Standard Abrasives 523305 Coated A/O Aluminum Oxide AO Quick Change Flexible Edge Disc - 60 Grit - 1 1/2 in Diameter - 34894
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1370954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.97 inch (50 mm)
Type Abrasive Paper
Grit Size 240 # or Microns
View Details
Norton Gold Reserve AO Medium Grit Paper H&L Disc - 63642506235 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding
Mounting HookLoop
View Details
Resin Fiber Disc - 742073-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Flap Disc For Aluminum Surfaces - Enduro-Flex Alu™ - Walter Surface Technologies
Specs
Disc / Backing Type Eco-Trim™ trimmable backing
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking
Mounting Bore or Center Mount
View Details