3M Standard Abrasives 522319 Coated S/C Silicon Carbide SC Quick Change 2 Ply Disc - 100 Grit - 1 1/2 in Diameter - 34793 66000023938

Description
Standard Abrasives coated 522319 quick change 2 ply disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this S/C silicon carbide SC material into the quick change 2 ply disc forming a grit of 100. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 30000 RPMs.
Description
Standard Abrasives coated 522319 quick change 2 ply disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this S/C silicon carbide SC material into the quick change 2 ply disc forming a grit of 100. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 30000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 522319 Coated S/C Silicon Carbide SC Quick Change 2 Ply Disc - 100 Grit - 1 1/2 in Diameter - 34793 - 051115-34793 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 522319 Coated S/C Silicon Carbide SC Quick Change 2 Ply Disc - 100 Grit - 1 1/2 in Diameter - 34793
051115-34793
Standard Abrasives 522319 Coated S/C Silicon Carbide SC Quick Change 2 Ply Disc - 100 Grit - 1 1/2 in Diameter - 34793 051115-34793
Standard Abrasives coated 522319 quick change 2 ply disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this S/C silicon carbide SC material into the quick change 2 ply disc forming a grit of 100. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 30000 RPMs.

Standard Abrasives coated 522319 quick change 2 ply disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this S/C silicon carbide SC material into the quick change 2 ply disc forming a grit of 100. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 30000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-34793
Product Name Standard Abrasives 522319 Coated S/C Silicon Carbide SC Quick Change 2 Ply Disc - 100 Grit - 1 1/2 in Diameter - 34793
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Merit Surface Prep Extra Course Surface Conditioning Disc - 08834167821 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting QuickChange
View Details
Resin Fiber Disc - 742038-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Flap Discs, Sanding Discs, Polishing Felt Discs and Surface Conditioning Discs - QUICK-STEP™ Trial Pack - Walter Surface Technologies
Specs
Applications & Materials Abraded Finishing and Deburring; Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details