3M Standard Abrasives 572458 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 120 Grit - 2 in Diameter - 34771 66000023714

Description
Standard Abrasives coated 572458 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 120.
Description
Standard Abrasives coated 572458 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 120.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 572458 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 120 Grit - 2 in Diameter - 34771 - 051115-34771 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 572458 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 120 Grit - 2 in Diameter - 34771
051115-34771
Standard Abrasives 572458 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 120 Grit - 2 in Diameter - 34771 051115-34771
Standard Abrasives coated 572458 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 120.

Standard Abrasives coated 572458 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 120.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-34771
Product Name Standard Abrasives 572458 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 120 Grit - 2 in Diameter - 34771
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Red Heat Flap Disc Quick Trim Type 27 - 63642504882 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Abrasive Discs - 1883394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminium oxide
Grit Size 120 # or Microns
View Details
Abrasive Discs - 493969 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details