3M Standard Abrasives 572505 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 60 Grit - 3 in Diameter - 34739 66000023391

Description
Standard Abrasives coated 572505 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 18000 RPMs.
Description
Standard Abrasives coated 572505 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 572505 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 60 Grit - 3 in Diameter - 34739 - 051115-34739 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 572505 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 60 Grit - 3 in Diameter - 34739
051115-34739
Standard Abrasives 572505 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 60 Grit - 3 in Diameter - 34739 051115-34739
Standard Abrasives coated 572505 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 18000 RPMs.

Standard Abrasives coated 572505 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-34739
Product Name Standard Abrasives 572505 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 60 Grit - 3 in Diameter - 34739
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Norton Gold Reserve AO Coarse Grit Paper PSA Disc Roll - 63642506182 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding
Mounting PSA or Adhesive
View Details
Abrasive Discs - 2566113 - RS Components, Ltd.
Specs
Outer / OD 4.53 inch (115 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 1 # or Microns
View Details
Surface Conditioning Discs - QUICK-STEP BLENDEX™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Cleaning and Surface Prep; Finishing and Deburring; Metalworking
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
View Details