3M Standard Abrasives 572402 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 36 Grit - 2 in Diameter - 34726 66000023268

Description
Standard Abrasives coated 572402 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 30000 RPMs.
Description
Standard Abrasives coated 572402 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 30000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 572402 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 36 Grit - 2 in Diameter - 34726 - 051115-34726 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 572402 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 36 Grit - 2 in Diameter - 34726
051115-34726
Standard Abrasives 572402 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 36 Grit - 2 in Diameter - 34726 051115-34726
Standard Abrasives coated 572402 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 30000 RPMs.

Standard Abrasives coated 572402 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 30000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-34726
Product Name Standard Abrasives 572402 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 36 Grit - 2 in Diameter - 34726
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gold Reserve AO Fine Grit Paper PSA Disc Roll - 63642506164 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding
Mounting PSA or Adhesive
View Details
Abrasive Discs - 2795039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
7" x 5/8"-11 60 Grit Zirconia T29 Flap Disc - DWA8217H - DEWALT Industrial Tool Co.
Specs
Outer / OD 7.00 inch (178 mm)
Bore / Shank 0.625 inch (15.87 mm)
Type Diamond
View Details