3M Standard Abrasives 572212 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - P320 Grit - 1 in Diameter - 34713 66000023136

Description
Standard Abrasives coated 572212 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of P320. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 40000 RPMs.
Description
Standard Abrasives coated 572212 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of P320. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 40000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 572212 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - P320 Grit - 1 in Diameter - 34713 - 051115-34713 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 572212 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - P320 Grit - 1 in Diameter - 34713
051115-34713
Standard Abrasives 572212 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - P320 Grit - 1 in Diameter - 34713 051115-34713
Standard Abrasives coated 572212 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of P320. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 40000 RPMs.

Standard Abrasives coated 572212 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of P320. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 40000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-34713
Product Name Standard Abrasives 572212 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - P320 Grit - 1 in Diameter - 34713
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

NO-FIL Durite A475 Paper - 66254401222 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Automotive; Cleaning and Surface Prep; Dry Grinding or Sanding; MRO / Welding; Portable Grinder or Handheld; Plastics or Composites; Woodworking; Vertical Shaft Grinder
Mounting PSA or Adhesive
View Details
Abrasive Discs - 1849243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications & Materials Abraded General purpose & stainless steel
Outer / OD 4.53 inch (115 mm)
Bore / Shank 0.875 inch (22.23 mm)
View Details
Abrasive Discs - 215534 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details