3M Standard Abrasives 596358 Coated A/O Aluminum Oxide AO Quick Change 3 Ply Disc - 120 Grit - 1 1/2 in Diameter - 34692 66000022922

Description
Standard Abrasives coated 596358 quick change 3 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 3 ply disc forming a grit of 120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 3 ply disc can be run at a maximum speed of 30000 RPMs.
Description
Standard Abrasives coated 596358 quick change 3 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 3 ply disc forming a grit of 120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 3 ply disc can be run at a maximum speed of 30000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 596358 Coated A/O Aluminum Oxide AO Quick Change 3 Ply Disc - 120 Grit - 1 1/2 in Diameter - 34692 - 051115-34692 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 596358 Coated A/O Aluminum Oxide AO Quick Change 3 Ply Disc - 120 Grit - 1 1/2 in Diameter - 34692
051115-34692
Standard Abrasives 596358 Coated A/O Aluminum Oxide AO Quick Change 3 Ply Disc - 120 Grit - 1 1/2 in Diameter - 34692 051115-34692
Standard Abrasives coated 596358 quick change 3 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 3 ply disc forming a grit of 120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 3 ply disc can be run at a maximum speed of 30000 RPMs.

Standard Abrasives coated 596358 quick change 3 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 3 ply disc forming a grit of 120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 3 ply disc can be run at a maximum speed of 30000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-34692
Product Name Standard Abrasives 596358 Coated A/O Aluminum Oxide AO Quick Change 3 Ply Disc - 120 Grit - 1 1/2 in Diameter - 34692
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.36 inch (60 mm)
Type Aluminium oxide
Grit Size 60 # or Microns
View Details
Merit Ceramic Alumina Plus CA Coarse TR (Type III) Quick-Change Cloth Disc - 08834163414 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
7 Tiger Aluminum RFD 36 Grit 5/8-11 UNC - 60621 - Weiler Abrasives
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 7.00 inch (178 mm)
View Details
7" x 5/8"-11 80 Grit Zirconia T29 Flap Disc - DWA8218H - DEWALT Industrial Tool Co.
Specs
Outer / OD 7.00 inch (178 mm)
Bore / Shank 0.625 inch (15.87 mm)
Type Diamond
View Details