3M Standard Abrasives 596352 Coated A/O Aluminum Oxide AO Quick Change 3 Ply Disc - 36 Grit - 1 1/2 in Diameter - 34690 66000022906

Description
Standard Abrasives coated 596352 quick change 3 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 3 ply disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 3 ply disc can be run at a maximum speed of 30000 RPMs.
Description
Standard Abrasives coated 596352 quick change 3 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 3 ply disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 3 ply disc can be run at a maximum speed of 30000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 596352 Coated A/O Aluminum Oxide AO Quick Change 3 Ply Disc - 36 Grit - 1 1/2 in Diameter - 34690 - 051115-34690 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 596352 Coated A/O Aluminum Oxide AO Quick Change 3 Ply Disc - 36 Grit - 1 1/2 in Diameter - 34690
051115-34690
Standard Abrasives 596352 Coated A/O Aluminum Oxide AO Quick Change 3 Ply Disc - 36 Grit - 1 1/2 in Diameter - 34690 051115-34690
Standard Abrasives coated 596352 quick change 3 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 3 ply disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 3 ply disc can be run at a maximum speed of 30000 RPMs.

Standard Abrasives coated 596352 quick change 3 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 3 ply disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 3 ply disc can be run at a maximum speed of 30000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-34690
Product Name Standard Abrasives 596352 Coated A/O Aluminum Oxide AO Quick Change 3 Ply Disc - 36 Grit - 1 1/2 in Diameter - 34690
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 3.15 inch (80 mm)
Type Aluminium oxide
Grit Size 60 # or Microns
View Details
Merit Surface Prep Extra Course Surface Conditioning Disc - 08834163834 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting HookLoop
View Details
4-1/2 Tiger Angled (Radial) Ceramic Flap Disc 40C 5/8-11 Nut - 51315 - Weiler Abrasives
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
View Details
Abrasive Discs - 215819 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 25 # or Microns
View Details