3M Standard Abrasives 524304 Coated A/O Aluminum Oxide AO Quick Change 3 Ply Disc - 50 Grit - 1 1/2 in Diameter - 34646 66000022468

Description
Standard Abrasives coated 524304 quick change 3 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 3 ply disc forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 3 ply disc can be run at a maximum speed of 30000 RPMs.
Description
Standard Abrasives coated 524304 quick change 3 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 3 ply disc forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 3 ply disc can be run at a maximum speed of 30000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 524304 Coated A/O Aluminum Oxide AO Quick Change 3 Ply Disc - 50 Grit - 1 1/2 in Diameter - 34646 - 051115-34646 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 524304 Coated A/O Aluminum Oxide AO Quick Change 3 Ply Disc - 50 Grit - 1 1/2 in Diameter - 34646
051115-34646
Standard Abrasives 524304 Coated A/O Aluminum Oxide AO Quick Change 3 Ply Disc - 50 Grit - 1 1/2 in Diameter - 34646 051115-34646
Standard Abrasives coated 524304 quick change 3 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 3 ply disc forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 3 ply disc can be run at a maximum speed of 30000 RPMs.

Standard Abrasives coated 524304 quick change 3 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 3 ply disc forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 3 ply disc can be run at a maximum speed of 30000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-34646
Product Name Standard Abrasives 524304 Coated A/O Aluminum Oxide AO Quick Change 3 Ply Disc - 50 Grit - 1 1/2 in Diameter - 34646
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1849233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 9.06 inch (230 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Aluminium oxide
View Details
Merit Surface Prep Extra Course Surface Conditioning Disc - 08834167644 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting HookLoop
View Details
Abrasive Discs - 1887141 - RS Components, Ltd.
Specs
Outer / OD 11.81 inch (300 mm)
Type Aluminium oxide
Grit Size 120 # or Microns
View Details
Abrasive Disc for Cleaning Stainless Steel Welds - FX™ STAINLESS - Walter Surface Technologies
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking; Removes heat tint and discoloration from welds on stainless steel
Mounting Bore or Center Mount
View Details