3M Standard Abrasives 592352 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 36 Grit - 1 1/2 in Diameter - 34596 66000021965

Description
Standard Abrasives coated 592352 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 30000 RPMs.
Description
Standard Abrasives coated 592352 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 30000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 592352 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 36 Grit - 1 1/2 in Diameter - 34596 - 051115-34596 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 592352 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 36 Grit - 1 1/2 in Diameter - 34596
051115-34596
Standard Abrasives 592352 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 36 Grit - 1 1/2 in Diameter - 34596 051115-34596
Standard Abrasives coated 592352 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 30000 RPMs.

Standard Abrasives coated 592352 quick change 2 ply disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the quick change 2 ply disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 30000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-34596
Product Name Standard Abrasives 592352 Coated A/O Aluminum Oxide AO Quick Change 2 Ply Disc - 36 Grit - 1 1/2 in Diameter - 34596
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.36 inch (60 mm)
Type Aluminium oxide
Grit Size 60 # or Microns
View Details
Merit Zirc Plus ZA Medium TS (Type II) Quick-Change Cloth Disc - 08834167071 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 794108-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Surface Finishing and Blending Discs - ENDURO-FLEX 2-in-1™ Turbo - Walter Surface Technologies
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Blending & Intermediate Cutting; Finishing and Deburring; Metalworking
Outer / OD 4.50 to 5.00 inch (114 to 127 mm)
View Details