3M Standard Abrasives 592520 Coated S/C Silicon Carbide SC Quick Change 2 Ply Disc - 120 Grit - 3 in Diameter - 5/8-11 Center Hole - 34584 66000021841

Description
Standard Abrasives coated 592520 quick change 2 ply disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this S/C silicon carbide SC material into the quick change 2 ply disc forming a grit of 120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 20000 RPMs.
Description
Standard Abrasives coated 592520 quick change 2 ply disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this S/C silicon carbide SC material into the quick change 2 ply disc forming a grit of 120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 592520 Coated S/C Silicon Carbide SC Quick Change 2 Ply Disc - 120 Grit - 3 in Diameter - 5/8-11 Center Hole - 34584 - 051115-34584 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 592520 Coated S/C Silicon Carbide SC Quick Change 2 Ply Disc - 120 Grit - 3 in Diameter - 5/8-11 Center Hole - 34584
051115-34584
Standard Abrasives 592520 Coated S/C Silicon Carbide SC Quick Change 2 Ply Disc - 120 Grit - 3 in Diameter - 5/8-11 Center Hole - 34584 051115-34584
Standard Abrasives coated 592520 quick change 2 ply disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this S/C silicon carbide SC material into the quick change 2 ply disc forming a grit of 120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 20000 RPMs.

Standard Abrasives coated 592520 quick change 2 ply disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this S/C silicon carbide SC material into the quick change 2 ply disc forming a grit of 120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-34584
Product Name Standard Abrasives 592520 Coated S/C Silicon Carbide SC Quick Change 2 Ply Disc - 120 Grit - 3 in Diameter - 5/8-11 Center Hole - 34584
Bore / Shank 0.625 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Norton Red Heat Flap Disc Quick Trim Type 27 - 63642504880 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 742036-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
FIX Zirconium Flap Disc - 80906 - CS UNITEC
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting HookLoop
Outer / OD 4.50 inch (114 mm)
View Details