3M Standard Abrasives 724308 Side Wall A/O Aluminum Oxide AO Cartridge Roll - 50 Grit - 3 in Length - 1 in Diameter - 1/4 in Center Hole - 34392 66000019928

Description
Standard Abrasives 724308 side wall cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 50. The cartridge roll has a length of 3 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.
Description
Standard Abrasives 724308 side wall cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 50. The cartridge roll has a length of 3 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 724308 Side Wall A/O Aluminum Oxide AO Cartridge Roll - 50 Grit - 3 in Length - 1 in Diameter - 1/4 in Center Hole - 34392 - 051115-34392 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 724308 Side Wall A/O Aluminum Oxide AO Cartridge Roll - 50 Grit - 3 in Length - 1 in Diameter - 1/4 in Center Hole - 34392
051115-34392
Standard Abrasives 724308 Side Wall A/O Aluminum Oxide AO Cartridge Roll - 50 Grit - 3 in Length - 1 in Diameter - 1/4 in Center Hole - 34392 051115-34392
Standard Abrasives 724308 side wall cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 50. The cartridge roll has a length of 3 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Standard Abrasives 724308 side wall cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 50. The cartridge roll has a length of 3 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-34392
Product Name Standard Abrasives 724308 Side Wall A/O Aluminum Oxide AO Cartridge Roll - 50 Grit - 3 in Length - 1 in Diameter - 1/4 in Center Hole - 34392
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Rollers -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Cleaning and Surface Conditioning
Length 21.42 to 25.35 inch (544 to 644 mm)
View Details
Blue-Bak Waterproof™ T414 Paper - 66261139360* - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Wet; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive
Backing / Base Paper
View Details
3x High Performance - 3X High Performance : 9
Specs
Product Type Sheet
Grit Size 100
View Details
Abrasive Paper, 4-1/2" x 11" - 794212-2 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 100
View Details