3M Standard Abrasives 708627 Side Wall A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 1 1/2 in Length - 1/2 in Diameter - 1/8 in Center Hole - 34377 66000019779

Description
Standard Abrasives 708627 side wall cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 1 1/2 in.
Description
Standard Abrasives 708627 side wall cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 1 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 708627 Side Wall A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 1 1/2 in Length - 1/2 in Diameter - 1/8 in Center Hole - 34377 - 051115-34377 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 708627 Side Wall A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 1 1/2 in Length - 1/2 in Diameter - 1/8 in Center Hole - 34377
051115-34377
Standard Abrasives 708627 Side Wall A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 1 1/2 in Length - 1/2 in Diameter - 1/8 in Center Hole - 34377 051115-34377
Standard Abrasives 708627 side wall cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 1 1/2 in.

Standard Abrasives 708627 side wall cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 1 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-34377
Product Name Standard Abrasives 708627 Side Wall A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 1 1/2 in Length - 1/2 in Diameter - 1/8 in Center Hole - 34377
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® K225 Cloth Sheet - 66261126330 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Backing / Base Cloth
View Details
Aluminum Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
ScotchBrite™ General Duty Hand Pad - 8447 - DME Company
Specs
Applications & Materials Worked Dry; Wet; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Metalworking; Molding Applications
Length 9.00 inch (229 mm)
Width 6.00 inch (152 mm)
View Details
Mesh Screens - X1585 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Applications & Materials Worked Material Removal, Rough Grinding or Sanding; Floors
Grit Size 60
System ANSI - CAMI or Coated
View Details