3M Standard Abrasives 700111 Full Tapered A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 34267 66000018672

Description
Standard Abrasives 700111 full tapered cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 2 in.
Description
Standard Abrasives 700111 full tapered cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 700111 Full Tapered A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 34267 - 051115-34267 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 700111 Full Tapered A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 34267
051115-34267
Standard Abrasives 700111 Full Tapered A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 34267 051115-34267
Standard Abrasives 700111 full tapered cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 2 in.

Standard Abrasives 700111 full tapered cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-34267
Product Name Standard Abrasives 700111 Full Tapered A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 34267
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Micro-Finishing Film Roll -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Mounting PSA or Adhesive (optional feature); HookLoop (optional feature)
View Details
Norton MultiSand AO Fine Grit Paper Cut Sheet - 07660702050 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; MRO or Welding
Width 4.50 inch (114 mm)
Type Aluminum Oxide
View Details
Hook & Loop Abrasive Paper, 3-2/3" x 7-1/8" (8 Holes) - 794566-7 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 60
View Details
3M ™ Lapping Film Sheets - DLF6X601661X - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Mounting None or Handheld
View Details