3M Standard Abrasives 707036 Full Tapered A/O Aluminum Oxide AO Cartridge Roll - 36 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 34265 66000018656

Description
Standard Abrasives 707036 full tapered cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 36. The cartridge roll has a length of 2 in.
Description
Standard Abrasives 707036 full tapered cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 36. The cartridge roll has a length of 2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 707036 Full Tapered A/O Aluminum Oxide AO Cartridge Roll - 36 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 34265 - 051115-34265 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 707036 Full Tapered A/O Aluminum Oxide AO Cartridge Roll - 36 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 34265
051115-34265
Standard Abrasives 707036 Full Tapered A/O Aluminum Oxide AO Cartridge Roll - 36 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 34265 051115-34265
Standard Abrasives 707036 full tapered cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 36. The cartridge roll has a length of 2 in.

Standard Abrasives 707036 full tapered cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 36. The cartridge roll has a length of 2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-34265
Product Name Standard Abrasives 707036 Full Tapered A/O Aluminum Oxide AO Cartridge Roll - 36 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 34265
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

MPO/MTP Precision Flocked Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Wet; Polishing or lapping (Very fine grits or filaments)
Mounting Nylon Flock
View Details
Norton WoodSand Garnet Fine Grit Paper Sheet - 7660747965 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Polishing or lapping (Very fine grits or filaments); MRO or Welding
Type Garnet
Grit Size 220
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details