3M Standard Abrasives 706105 Full Tapered A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 2 in Length - 3/4 in Diameter - 3/16 in Center Hole - 34260 66000018607

Description
Standard Abrasives 706105 full tapered cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 2 in.
Description
Standard Abrasives 706105 full tapered cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 706105 Full Tapered A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 2 in Length - 3/4 in Diameter - 3/16 in Center Hole - 34260 - 051115-34260 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 706105 Full Tapered A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 2 in Length - 3/4 in Diameter - 3/16 in Center Hole - 34260
051115-34260
Standard Abrasives 706105 Full Tapered A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 2 in Length - 3/4 in Diameter - 3/16 in Center Hole - 34260 051115-34260
Standard Abrasives 706105 full tapered cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 2 in.

Standard Abrasives 706105 full tapered cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-34260
Product Name Standard Abrasives 706105 Full Tapered A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 2 in Length - 3/4 in Diameter - 3/16 in Center Hole - 34260
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

MPO/MTP Precision Flocked Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Wet; Polishing or lapping (Very fine grits or filaments)
Mounting Nylon Flock
View Details
Norton Bear-Tex FastCut SC Fine Grit Non-Woven Perforated Roll - 63642502999 - Norton Abrasives
Specs
Product Type Nonwoven
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Polishing or lapping (Very fine grits or filaments); Light Cleaning and Finishing; Micro Fine Grit
Width 4.00 inch (102 mm)
View Details
Hook & Loop Abrasive Paper, 4" x 4-1/2" (6 Holes) - 742528-A - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 320
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Product Type Nonwoven
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Metalworking
Mounting None or Handheld
View Details