3M Standard Abrasives 705579 Full Tapered A/O Aluminum Oxide AO Cartridge Roll - 50 Grit - 1 in Length - 1/2 in Diameter - 1/8 in Center Hole - 34200 66000018003

Description
Standard Abrasives 705579 full tapered cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 50. The cartridge roll has a length of 1 in.
Description
Standard Abrasives 705579 full tapered cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 50. The cartridge roll has a length of 1 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 705579 Full Tapered A/O Aluminum Oxide AO Cartridge Roll - 50 Grit - 1 in Length - 1/2 in Diameter - 1/8 in Center Hole - 34200 - 051115-34200 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 705579 Full Tapered A/O Aluminum Oxide AO Cartridge Roll - 50 Grit - 1 in Length - 1/2 in Diameter - 1/8 in Center Hole - 34200
051115-34200
Standard Abrasives 705579 Full Tapered A/O Aluminum Oxide AO Cartridge Roll - 50 Grit - 1 in Length - 1/2 in Diameter - 1/8 in Center Hole - 34200 051115-34200
Standard Abrasives 705579 full tapered cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 50. The cartridge roll has a length of 1 in.

Standard Abrasives 705579 full tapered cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 50. The cartridge roll has a length of 1 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-34200
Product Name Standard Abrasives 705579 Full Tapered A/O Aluminum Oxide AO Cartridge Roll - 50 Grit - 1 in Length - 1/2 in Diameter - 1/8 in Center Hole - 34200
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Garnet A514 Paper Sheets - 66261101575 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive
Backing / Base Paper
View Details
Fine Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Length 1771.65 to 7874.02 inch (45000 to 200000 mm)
View Details
Floor Sanding Sleeves, Rolls and Sheets - X2103 - Flexovit USA, Inc.
Specs
Applications & Materials Worked Material Removal, Rough Grinding or Sanding; Floors
Length 19.00 inch (483 mm)
Width 8.00 inch (203 mm)
View Details
3x High Performance - 3X High Performance : 9
Specs
Product Type Sheet
Grit Size 180
View Details