3M Standard Abrasives 720871 Full Tapered A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 2 in Length - 3/8 in Diameter - 1/8 in Center Hole - 34194 66000017948

Description
Standard Abrasives 720871 full tapered cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 2 in.
Description
Standard Abrasives 720871 full tapered cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 720871 Full Tapered A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 2 in Length - 3/8 in Diameter - 1/8 in Center Hole - 34194 - 051115-34194 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 720871 Full Tapered A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 2 in Length - 3/8 in Diameter - 1/8 in Center Hole - 34194
051115-34194
Standard Abrasives 720871 Full Tapered A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 2 in Length - 3/8 in Diameter - 1/8 in Center Hole - 34194 051115-34194
Standard Abrasives 720871 full tapered cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 2 in.

Standard Abrasives 720871 full tapered cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-34194
Product Name Standard Abrasives 720871 Full Tapered A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 2 in Length - 3/8 in Diameter - 1/8 in Center Hole - 34194
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton WallSand SC Medium Grit Paper Cut Sheet - 7660704746 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Medium sized grits or filaments; MRO or Welding
Type Silicon Carbide
Grit Size 100
View Details
Final Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Nylon Hand Pads - NS744 Series - DME Company
Specs
Product Type Roll or Tape (optional feature)
Applications & Materials Worked Dry; Wet; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Metalworking; Molding Applications
Length 9.00 inch (229 mm)
View Details
Full Taper Cartridge Rolls - 45690 - Flexovit USA, Inc.
Specs
Product Type Roll or Tape
Applications & Materials Worked Material Removal, Rough Grinding or Sanding; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Fiberglass
Length 1.00 inch (25.4 mm)
View Details