3M Standard Abrasives 705303 Full Tapered A/O Aluminum Oxide AO Cartridge Roll - 36 Grit - 1 1/2 in Length - 3/8 in Diameter - 1/8 in Center Hole - 34184 66000017849

Description
Standard Abrasives 705303 full tapered cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 36. The cartridge roll has a length of 1 1/2 in.
Description
Standard Abrasives 705303 full tapered cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 36. The cartridge roll has a length of 1 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 705303 Full Tapered A/O Aluminum Oxide AO Cartridge Roll - 36 Grit - 1 1/2 in Length - 3/8 in Diameter - 1/8 in Center Hole - 34184 - 051115-34184 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 705303 Full Tapered A/O Aluminum Oxide AO Cartridge Roll - 36 Grit - 1 1/2 in Length - 3/8 in Diameter - 1/8 in Center Hole - 34184
051115-34184
Standard Abrasives 705303 Full Tapered A/O Aluminum Oxide AO Cartridge Roll - 36 Grit - 1 1/2 in Length - 3/8 in Diameter - 1/8 in Center Hole - 34184 051115-34184
Standard Abrasives 705303 full tapered cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 36. The cartridge roll has a length of 1 1/2 in.

Standard Abrasives 705303 full tapered cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 36. The cartridge roll has a length of 1 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-34184
Product Name Standard Abrasives 705303 Full Tapered A/O Aluminum Oxide AO Cartridge Roll - 36 Grit - 1 1/2 in Length - 3/8 in Diameter - 1/8 in Center Hole - 34184
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton MultiSand AO Coarse Grit Paper Cut Sheet - 7660702052 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Type Aluminum Oxide
Grit Size 60
View Details
Cerium Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
ScotchBrite™ General Duty Hand Pad - 8447 - DME Company
Specs
Applications & Materials Worked Dry; Wet; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Metalworking; Molding Applications
Length 9.00 inch (229 mm)
Width 6.00 inch (152 mm)
View Details
Mesh Screens - X1591A - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Applications & Materials Worked Medium sized grits or filaments; Floors
Length 18.00 inch (457 mm)
Width 12.00 inch (305 mm)
View Details