3M Standard Abrasives 724933 Straight S/C Silicon Carbide SC Cartridge Roll - 60 Grit - 2 in Length - 1/2 in Diameter - 3/16 in Center Hole - 34145 66000017450

Description
Standard Abrasives 724933 straight cartridge roll uses S/C silicon carbide SC as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this S/C silicon carbide SC material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 2 in.
Description
Standard Abrasives 724933 straight cartridge roll uses S/C silicon carbide SC as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this S/C silicon carbide SC material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 724933 Straight S/C Silicon Carbide SC Cartridge Roll - 60 Grit - 2 in Length - 1/2 in Diameter - 3/16 in Center Hole - 34145 - 051115-34145 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 724933 Straight S/C Silicon Carbide SC Cartridge Roll - 60 Grit - 2 in Length - 1/2 in Diameter - 3/16 in Center Hole - 34145
051115-34145
Standard Abrasives 724933 Straight S/C Silicon Carbide SC Cartridge Roll - 60 Grit - 2 in Length - 1/2 in Diameter - 3/16 in Center Hole - 34145 051115-34145
Standard Abrasives 724933 straight cartridge roll uses S/C silicon carbide SC as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this S/C silicon carbide SC material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 2 in.

Standard Abrasives 724933 straight cartridge roll uses S/C silicon carbide SC as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this S/C silicon carbide SC material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-34145
Product Name Standard Abrasives 724933 Straight S/C Silicon Carbide SC Cartridge Roll - 60 Grit - 2 in Length - 1/2 in Diameter - 3/16 in Center Hole - 34145
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Superabrasive; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Norton ProSand AO Coarse Grit Paper Sheet - 07660768174 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Width 9.00 inch (229 mm)
Type Aluminum Oxide
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details
Hook & Loop Abrasive Paper, Oscillating Sand Paper - A-95532 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 120
View Details