3M Standard Abrasives 705922 Straight S/C Silicon Carbide SC Cartridge Roll - 80 Grit - 2 in Length - 1/2 in Diameter - 1/8 in Center Hole - 34142 66000017427

Description
Standard Abrasives 705922 straight cartridge roll uses S/C silicon carbide SC as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this S/C silicon carbide SC material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in.
Description
Standard Abrasives 705922 straight cartridge roll uses S/C silicon carbide SC as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this S/C silicon carbide SC material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 705922 Straight S/C Silicon Carbide SC Cartridge Roll - 80 Grit - 2 in Length - 1/2 in Diameter - 1/8 in Center Hole - 34142 - 051115-34142 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 705922 Straight S/C Silicon Carbide SC Cartridge Roll - 80 Grit - 2 in Length - 1/2 in Diameter - 1/8 in Center Hole - 34142
051115-34142
Standard Abrasives 705922 Straight S/C Silicon Carbide SC Cartridge Roll - 80 Grit - 2 in Length - 1/2 in Diameter - 1/8 in Center Hole - 34142 051115-34142
Standard Abrasives 705922 straight cartridge roll uses S/C silicon carbide SC as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this S/C silicon carbide SC material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in.

Standard Abrasives 705922 straight cartridge roll uses S/C silicon carbide SC as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this S/C silicon carbide SC material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-34142
Product Name Standard Abrasives 705922 Straight S/C Silicon Carbide SC Cartridge Roll - 80 Grit - 2 in Length - 1/2 in Diameter - 1/8 in Center Hole - 34142
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Final Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Norton Gold Reserve H290 AO Coarse Grit Paper PSA File Strip - 63642506196 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Type Aluminum Oxide
Grit Size 80
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details
Hook & Loop Abrasive Paper, 5" Round (8 Holes) - 742526-A-50 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 320
View Details