3M Standard Abrasives 713572 Straight S/C Silicon Carbide SC Cartridge Roll - 80 Grit - 2 in Length - 3/8 in Diameter - 1/8 in Center Hole - 34135 66000017351

Description
Standard Abrasives 713572 straight cartridge roll uses S/C silicon carbide SC as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this S/C silicon carbide SC material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in.
Description
Standard Abrasives 713572 straight cartridge roll uses S/C silicon carbide SC as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this S/C silicon carbide SC material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 713572 Straight S/C Silicon Carbide SC Cartridge Roll - 80 Grit - 2 in Length - 3/8 in Diameter - 1/8 in Center Hole - 34135 - 051115-34135 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 713572 Straight S/C Silicon Carbide SC Cartridge Roll - 80 Grit - 2 in Length - 3/8 in Diameter - 1/8 in Center Hole - 34135
051115-34135
Standard Abrasives 713572 Straight S/C Silicon Carbide SC Cartridge Roll - 80 Grit - 2 in Length - 3/8 in Diameter - 1/8 in Center Hole - 34135 051115-34135
Standard Abrasives 713572 straight cartridge roll uses S/C silicon carbide SC as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this S/C silicon carbide SC material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in.

Standard Abrasives 713572 straight cartridge roll uses S/C silicon carbide SC as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this S/C silicon carbide SC material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-34135
Product Name Standard Abrasives 713572 Straight S/C Silicon Carbide SC Cartridge Roll - 80 Grit - 2 in Length - 3/8 in Diameter - 1/8 in Center Hole - 34135
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Carbide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Norton Gold Reserve AO Fine Grit Paper Sheet - 7660700629 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Polishing or lapping (Very fine grits or filaments); MRO or Welding
Type Aluminum Oxide
Grit Size 320
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details