3M Standard Abrasives 714299 Straight A/O Aluminum Oxide AO Cartridge Roll - 50 Grit - 2 in Length - 1 1/2 in Diameter - 1/4 in Center Hole - 34115 66000017153

Description
Standard Abrasives 714299 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 50. The cartridge roll has a length of 2 in.
Description
Standard Abrasives 714299 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 50. The cartridge roll has a length of 2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 714299 Straight A/O Aluminum Oxide AO Cartridge Roll - 50 Grit - 2 in Length - 1 1/2 in Diameter - 1/4 in Center Hole - 34115 - 051115-34115 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 714299 Straight A/O Aluminum Oxide AO Cartridge Roll - 50 Grit - 2 in Length - 1 1/2 in Diameter - 1/4 in Center Hole - 34115
051115-34115
Standard Abrasives 714299 Straight A/O Aluminum Oxide AO Cartridge Roll - 50 Grit - 2 in Length - 1 1/2 in Diameter - 1/4 in Center Hole - 34115 051115-34115
Standard Abrasives 714299 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 50. The cartridge roll has a length of 2 in.

Standard Abrasives 714299 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 50. The cartridge roll has a length of 2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-34115
Product Name Standard Abrasives 714299 Straight A/O Aluminum Oxide AO Cartridge Roll - 50 Grit - 2 in Length - 1 1/2 in Diameter - 1/4 in Center Hole - 34115
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Rollers -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Cleaning and Surface Conditioning
Length 21.42 to 25.35 inch (544 to 644 mm)
View Details
Norton WallSand SC Medium Grit Paper Cut Sheet - 7660701303 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Medium sized grits or filaments; MRO or Welding
Type Silicon Carbide
Grit Size 120
View Details
Hook & Loop Abrasive Paper, 4" x 4-1/2" (6 Holes) - 742520-A - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 80
View Details
FIS Polish Film - F1-0109-5-1-03 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Product Type Sheet
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Mounting None or Handheld
View Details