3M Standard Abrasives 718114 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 2 in Length - 1 1/4 in Diameter - 1/4 in Center Hole - 34108 66000017088

Description
Standard Abrasives 718114 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in.
Description
Standard Abrasives 718114 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 718114 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 2 in Length - 1 1/4 in Diameter - 1/4 in Center Hole - 34108 - 051115-34108 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 718114 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 2 in Length - 1 1/4 in Diameter - 1/4 in Center Hole - 34108
051115-34108
Standard Abrasives 718114 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 2 in Length - 1 1/4 in Diameter - 1/4 in Center Hole - 34108 051115-34108
Standard Abrasives 718114 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in.

Standard Abrasives 718114 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-34108
Product Name Standard Abrasives 718114 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 2 in Length - 1 1/4 in Diameter - 1/4 in Center Hole - 34108
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Fine Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Length 1771.65 to 7874.02 inch (45000 to 200000 mm)
View Details
No-Fil® A275 Roll - 66261131690 - Norton Abrasives
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Mounting PSA or Adhesive
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details