3M Standard Abrasives 717328 Straight A/O Aluminum Oxide AO Cartridge Roll - 36 Grit - 1 1/2 in Length - 1 1/4 in Diameter - 1/4 in Center Hole - 34104 66000017047

Description
Standard Abrasives 717328 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 36. The cartridge roll has a length of 1 1/2 in.
Description
Standard Abrasives 717328 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 36. The cartridge roll has a length of 1 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 717328 Straight A/O Aluminum Oxide AO Cartridge Roll - 36 Grit - 1 1/2 in Length - 1 1/4 in Diameter - 1/4 in Center Hole - 34104 - 051115-34104 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 717328 Straight A/O Aluminum Oxide AO Cartridge Roll - 36 Grit - 1 1/2 in Length - 1 1/4 in Diameter - 1/4 in Center Hole - 34104
051115-34104
Standard Abrasives 717328 Straight A/O Aluminum Oxide AO Cartridge Roll - 36 Grit - 1 1/2 in Length - 1 1/4 in Diameter - 1/4 in Center Hole - 34104 051115-34104
Standard Abrasives 717328 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 36. The cartridge roll has a length of 1 1/2 in.

Standard Abrasives 717328 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 36. The cartridge roll has a length of 1 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-34104
Product Name Standard Abrasives 717328 Straight A/O Aluminum Oxide AO Cartridge Roll - 36 Grit - 1 1/2 in Length - 1 1/4 in Diameter - 1/4 in Center Hole - 34104
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton A275OP AO Fine Grit Paper H&L File Strip - 66261152692 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Polishing or lapping (Very fine grits or filaments); MRO or Welding
Width 2.75 inch (69.85 mm)
Type Aluminum Oxide
View Details
Fine Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Length 1771.65 to 7874.02 inch (45000 to 200000 mm)
View Details
Floor Sanding Sleeves, Rolls and Sheets - X1254 - Flexovit USA, Inc.
Specs
Applications & Materials Worked Material Removal, Rough Grinding or Sanding; Floors
Length 20.12 inch (511 mm)
Width 8.00 inch (203 mm)
View Details
3x High Performance - 3X High Performance : 9
Specs
Product Type Sheet
Grit Size 150
View Details