3M Standard Abrasives 702254 Straight A/O Aluminum Oxide AO Cartridge Roll - P120 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 34095 66000016957

Description
Standard Abrasives 702254 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of P120. The cartridge roll has a length of 2 in.
Description
Standard Abrasives 702254 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of P120. The cartridge roll has a length of 2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 702254 Straight A/O Aluminum Oxide AO Cartridge Roll - P120 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 34095 - 051115-34095 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 702254 Straight A/O Aluminum Oxide AO Cartridge Roll - P120 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 34095
051115-34095
Standard Abrasives 702254 Straight A/O Aluminum Oxide AO Cartridge Roll - P120 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 34095 051115-34095
Standard Abrasives 702254 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of P120. The cartridge roll has a length of 2 in.

Standard Abrasives 702254 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of P120. The cartridge roll has a length of 2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-34095
Product Name Standard Abrasives 702254 Straight A/O Aluminum Oxide AO Cartridge Roll - P120 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 34095
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Superabrasive; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Bear-Tex® Fast Cut Roll - 66261051701 - Norton Abrasives
Specs
Product Type Roll or Tape; Nonwoven
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass
Backing / Base Non-Woven
View Details
3M ™ Lapping Film Sheets - AO9X60.3261X - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Product Type Sheet
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Mounting None or Handheld
View Details
ScotchBrite™ General Duty Hand Pad - 8447 - DME Company
Specs
Applications & Materials Worked Dry; Wet; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Metalworking; Molding Applications
Length 9.00 inch (229 mm)
Width 6.00 inch (152 mm)
View Details