3M Standard Abrasives 708462 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 34093 66000016932

Description
Standard Abrasives 708462 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in.
Description
Standard Abrasives 708462 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 708462 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 34093 - 051115-34093 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 708462 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 34093
051115-34093
Standard Abrasives 708462 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 34093 051115-34093
Standard Abrasives 708462 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in.

Standard Abrasives 708462 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-34093
Product Name Standard Abrasives 708462 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 34093
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton WoodSand Garnet Medium Grit Paper Sheet - 7660705506 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Medium sized grits or filaments; Woodworking; MRO or Welding
Type Garnet
Grit Size 120
View Details
Cleaning Rollers -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Cleaning and Surface Conditioning
Length 21.42 to 25.35 inch (544 to 644 mm)
View Details
Floor Sanding Sleeves, Rolls and Sheets - X2108 - Flexovit USA, Inc.
Specs
Applications & Materials Worked Medium sized grits or filaments; Floors
Length 19.00 inch (483 mm)
Width 8.00 inch (203 mm)
View Details