3M Standard Abrasives 705911 Straight A/O Aluminum Oxide AO Cartridge Roll - 40 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 34091 66000016916

Description
Standard Abrasives 705911 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 40. The cartridge roll has a length of 2 in.
Description
Standard Abrasives 705911 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 40. The cartridge roll has a length of 2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 705911 Straight A/O Aluminum Oxide AO Cartridge Roll - 40 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 34091 - 051115-34091 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 705911 Straight A/O Aluminum Oxide AO Cartridge Roll - 40 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 34091
051115-34091
Standard Abrasives 705911 Straight A/O Aluminum Oxide AO Cartridge Roll - 40 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 34091 051115-34091
Standard Abrasives 705911 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 40. The cartridge roll has a length of 2 in.

Standard Abrasives 705911 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 40. The cartridge roll has a length of 2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-34091
Product Name Standard Abrasives 705911 Straight A/O Aluminum Oxide AO Cartridge Roll - 40 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 34091
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Final Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
No-Fil® A275 Paper Sheet - 66261131623 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Wet; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive
Backing / Base Paper
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details
Abrasive Paper, 3-5/8" x 9" - 742525-5-5 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 80
View Details