3M Standard Abrasives 708251 Straight A/O Aluminum Oxide AO Cartridge Roll - 36 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 34090 66000016908

Description
Standard Abrasives 708251 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 36. The cartridge roll has a length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.
Description
Standard Abrasives 708251 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 36. The cartridge roll has a length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 708251 Straight A/O Aluminum Oxide AO Cartridge Roll - 36 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 34090 - 051115-34090 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 708251 Straight A/O Aluminum Oxide AO Cartridge Roll - 36 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 34090
051115-34090
Standard Abrasives 708251 Straight A/O Aluminum Oxide AO Cartridge Roll - 36 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 34090 051115-34090
Standard Abrasives 708251 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 36. The cartridge roll has a length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Standard Abrasives 708251 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 36. The cartridge roll has a length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-34090
Product Name Standard Abrasives 708251 Straight A/O Aluminum Oxide AO Cartridge Roll - 36 Grit - 2 in Length - 1 in Diameter - 1/4 in Center Hole - 34090
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton MultiSand AO Medium Detail Iron Shape H&L Vacuum Sheet - 07660702316 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Metalworking; MRO or Welding
Backing / Base Paper; Anti Loading Paper
View Details
Silicon Carbide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Floor Sanding Sleeves, Rolls and Sheets - X1258 - Flexovit USA, Inc.
Specs
Applications & Materials Worked Medium sized grits or filaments; Floors
Length 20.12 inch (511 mm)
Width 8.00 inch (203 mm)
View Details
Round Cord - .018
Specs
Product Type Roll or Tape
Length 144.00 inch (3658 mm)
Type Silicon Carbide
View Details