3M Standard Abrasives 713072 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 2 in Length - 3/4 in Diameter - 1/4 in Center Hole - 34049 66000016494

Description
Standard Abrasives 713072 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in.
Description
Standard Abrasives 713072 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 713072 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 2 in Length - 3/4 in Diameter - 1/4 in Center Hole - 34049 - 051115-34049 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 713072 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 2 in Length - 3/4 in Diameter - 1/4 in Center Hole - 34049
051115-34049
Standard Abrasives 713072 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 2 in Length - 3/4 in Diameter - 1/4 in Center Hole - 34049 051115-34049
Standard Abrasives 713072 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in.

Standard Abrasives 713072 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-34049
Product Name Standard Abrasives 713072 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 2 in Length - 3/4 in Diameter - 1/4 in Center Hole - 34049
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Carbide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Norton 3X Sheet Job Pack - 07660702632 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Automotive
Backing / Base Paper
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details
Hook & Loop Abrasive Paper, 5" Round (8 Holes) - 742137-A-50 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 40
View Details