3M Standard Abrasives 712902 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 2 in Length - 3/4 in Diameter - 3/16 in Center Hole - 34038 66000016387

Description
Standard Abrasives 712902 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in.
Description
Standard Abrasives 712902 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 712902 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 2 in Length - 3/4 in Diameter - 3/16 in Center Hole - 34038 - 051115-34038 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 712902 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 2 in Length - 3/4 in Diameter - 3/16 in Center Hole - 34038
051115-34038
Standard Abrasives 712902 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 2 in Length - 3/4 in Diameter - 3/16 in Center Hole - 34038 051115-34038
Standard Abrasives 712902 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in.

Standard Abrasives 712902 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-34038
Product Name Standard Abrasives 712902 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 2 in Length - 3/4 in Diameter - 3/16 in Center Hole - 34038
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton WallSand AO Fine Grit Paper H&L Cut Sheet - 7660768100 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; MRO or Welding
Type Aluminum Oxide
Grit Size 150
View Details
Diamond Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Superabrasive; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
ScotchBrite™ Ultra Heavy Duty Hand Pad - 5440 - DME Company
Specs
Applications & Materials Worked Dry; Wet; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Metalworking; Molding Applications
Length 6.00 inch (152 mm)
Width 4.00 inch (102 mm)
View Details
Mesh Screens - X1593B - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Applications & Materials Worked Medium sized grits or filaments; Floors
Length 24.00 inch (610 mm)
Width 12.00 inch (305 mm)
View Details