3M Standard Abrasives 713826 Straight A/O Aluminum Oxide AO Cartridge Roll - 50 Grit - 1 1/2 in Length - 3/4 in Diameter - 1/4 in Center Hole - 34020 66000016205

Description
Standard Abrasives 713826 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 50. The cartridge roll has a length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.
Description
Standard Abrasives 713826 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 50. The cartridge roll has a length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 713826 Straight A/O Aluminum Oxide AO Cartridge Roll - 50 Grit - 1 1/2 in Length - 3/4 in Diameter - 1/4 in Center Hole - 34020 - 051115-34020 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 713826 Straight A/O Aluminum Oxide AO Cartridge Roll - 50 Grit - 1 1/2 in Length - 3/4 in Diameter - 1/4 in Center Hole - 34020
051115-34020
Standard Abrasives 713826 Straight A/O Aluminum Oxide AO Cartridge Roll - 50 Grit - 1 1/2 in Length - 3/4 in Diameter - 1/4 in Center Hole - 34020 051115-34020
Standard Abrasives 713826 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 50. The cartridge roll has a length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Standard Abrasives 713826 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 50. The cartridge roll has a length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-34020
Product Name Standard Abrasives 713826 Straight A/O Aluminum Oxide AO Cartridge Roll - 50 Grit - 1 1/2 in Length - 3/4 in Diameter - 1/4 in Center Hole - 34020
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

MultiSand Sheet Job Pack - 07660700359 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Automotive
Backing / Base Paper
View Details
Cerium Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Finishing/Polishing Equipment - Aluminum Cloth - DME Company
Specs
Product Type Sheet
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Cloth
View Details
Mesh Screens - X1591A - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Applications & Materials Worked Medium sized grits or filaments; Floors
Length 18.00 inch (457 mm)
Width 12.00 inch (305 mm)
View Details