3M Standard Abrasives 706858 Straight A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 1 in Length - 3/4 in Diameter - 3/16 in Center Hole - 33999 66000015991

Description
Standard Abrasives 706858 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 1 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 25000 RPMs.
Description
Standard Abrasives 706858 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 1 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 25000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 706858 Straight A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 1 in Length - 3/4 in Diameter - 3/16 in Center Hole - 33999 - 051115-33999 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 706858 Straight A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 1 in Length - 3/4 in Diameter - 3/16 in Center Hole - 33999
051115-33999
Standard Abrasives 706858 Straight A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 1 in Length - 3/4 in Diameter - 3/16 in Center Hole - 33999 051115-33999
Standard Abrasives 706858 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 1 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 25000 RPMs.

Standard Abrasives 706858 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 1 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 25000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-33999
Product Name Standard Abrasives 706858 Straight A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 1 in Length - 3/4 in Diameter - 3/16 in Center Hole - 33999
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Superabrasive; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Norton 3X Sheet Job Pack - 07660702636 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Automotive
Backing / Base Paper
View Details
3x High Performance - 3X High Performance : 9
Specs
Product Type Sheet
Grit Size 320
View Details
Hook & Loop Abrasive Paper, 4-1/2" x 9" (10 Holes) - A-14180 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 180
View Details