3M Standard Abrasives 714821 Straight A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 1 in Length - 5/8 in Diameter - 3/16 in Center Hole - 33963 66000015637

Description
Standard Abrasives 714821 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 1 in.
Description
Standard Abrasives 714821 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 1 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 714821 Straight A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 1 in Length - 5/8 in Diameter - 3/16 in Center Hole - 33963 - 051115-33963 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 714821 Straight A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 1 in Length - 5/8 in Diameter - 3/16 in Center Hole - 33963
051115-33963
Standard Abrasives 714821 Straight A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 1 in Length - 5/8 in Diameter - 3/16 in Center Hole - 33963 051115-33963
Standard Abrasives 714821 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 1 in.

Standard Abrasives 714821 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 1 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-33963
Product Name Standard Abrasives 714821 Straight A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 1 in Length - 5/8 in Diameter - 3/16 in Center Hole - 33963
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Final Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Norton MetalSand Emery Multi-Grit Cloth Sheet - 07660747855 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; MRO or Welding
Width 9.00 inch (229 mm)
Type Emery
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details
Abrasive Paper, 4-1/2" x 11" (10 Holes) - A-14093 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 120
View Details