3M Standard Abrasives 713415 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 1 1/2 in Length - 1/2 in Diameter - 1/4 in Center Hole - 33937 66000015371

Description
Standard Abrasives 713415 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 1 1/2 in.
Description
Standard Abrasives 713415 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 1 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 713415 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 1 1/2 in Length - 1/2 in Diameter - 1/4 in Center Hole - 33937 - 051115-33937 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 713415 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 1 1/2 in Length - 1/2 in Diameter - 1/4 in Center Hole - 33937
051115-33937
Standard Abrasives 713415 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 1 1/2 in Length - 1/2 in Diameter - 1/4 in Center Hole - 33937 051115-33937
Standard Abrasives 713415 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 1 1/2 in.

Standard Abrasives 713415 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 1 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-33937
Product Name Standard Abrasives 713415 Straight A/O Aluminum Oxide AO Cartridge Roll - 80 Grit - 1 1/2 in Length - 1/2 in Diameter - 1/4 in Center Hole - 33937
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

CF Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Norton ProSand AO Coarse Grit Paper Sheet - 07660768163 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Width 9.00 inch (229 mm)
Type Aluminum Oxide
View Details
Plumbers Rolls - R5865 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Product Type Roll or Tape
Applications & Materials Worked Medium sized grits or filaments; Metalworking
Length 900.00 inch (22860 mm)
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details