3M Standard Abrasives 705039 Straight A/O Aluminum Oxide AO Cartridge Roll - 40 Grit - 1 in Length - 1/2 in Diameter - 1/8 in Center Hole - 33914 66000015140

Description
Standard Abrasives 705039 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 40. The cartridge roll has a length of 1 in.
Description
Standard Abrasives 705039 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 40. The cartridge roll has a length of 1 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 705039 Straight A/O Aluminum Oxide AO Cartridge Roll - 40 Grit - 1 in Length - 1/2 in Diameter - 1/8 in Center Hole - 33914 - 051115-33914 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 705039 Straight A/O Aluminum Oxide AO Cartridge Roll - 40 Grit - 1 in Length - 1/2 in Diameter - 1/8 in Center Hole - 33914
051115-33914
Standard Abrasives 705039 Straight A/O Aluminum Oxide AO Cartridge Roll - 40 Grit - 1 in Length - 1/2 in Diameter - 1/8 in Center Hole - 33914 051115-33914
Standard Abrasives 705039 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 40. The cartridge roll has a length of 1 in.

Standard Abrasives 705039 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 40. The cartridge roll has a length of 1 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-33914
Product Name Standard Abrasives 705039 Straight A/O Aluminum Oxide AO Cartridge Roll - 40 Grit - 1 in Length - 1/2 in Diameter - 1/8 in Center Hole - 33914
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Carbide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Norton MultiSand AO Medium Grit Paper Sheet - 7660702771 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Medium sized grits or filaments; MRO or Welding
Type Aluminum Oxide
Grit Size 100
View Details
3M ™ Lapping Film Sheets - AO9X1309261X - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Product Type Sheet
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Mounting None or Handheld
View Details
ScotchBrite™ Ultra Heavy Duty Hand Pad - 5440 - DME Company
Specs
Applications & Materials Worked Dry; Wet; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Metalworking; Molding Applications
Length 6.00 inch (152 mm)
Width 4.00 inch (102 mm)
View Details