3M Standard Abrasives 702795 Straight A/O Aluminum Oxide AO Cartridge Roll - P150 Grit - 1 1/2 in Length - 3/8 in Diameter - 1/8 in Center Hole - 33884 66000014846

Description
Standard Abrasives 702795 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of P150. The cartridge roll has a length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.
Description
Standard Abrasives 702795 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of P150. The cartridge roll has a length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 702795 Straight A/O Aluminum Oxide AO Cartridge Roll - P150 Grit - 1 1/2 in Length - 3/8 in Diameter - 1/8 in Center Hole - 33884 - 051115-33884 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 702795 Straight A/O Aluminum Oxide AO Cartridge Roll - P150 Grit - 1 1/2 in Length - 3/8 in Diameter - 1/8 in Center Hole - 33884
051115-33884
Standard Abrasives 702795 Straight A/O Aluminum Oxide AO Cartridge Roll - P150 Grit - 1 1/2 in Length - 3/8 in Diameter - 1/8 in Center Hole - 33884 051115-33884
Standard Abrasives 702795 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of P150. The cartridge roll has a length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Standard Abrasives 702795 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of P150. The cartridge roll has a length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-33884
Product Name Standard Abrasives 702795 Straight A/O Aluminum Oxide AO Cartridge Roll - P150 Grit - 1 1/2 in Length - 3/8 in Diameter - 1/8 in Center Hole - 33884
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Bear-Tex® High Strength Roll - 66261004281 - Norton Abrasives
Specs
Product Type Roll or Tape; Nonwoven
Applications & Materials Worked Dry; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass
Backing / Base Non-Woven
View Details
Fine Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Length 1771.65 to 7874.02 inch (45000 to 200000 mm)
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Product Type Nonwoven
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Metalworking
Mounting None or Handheld
View Details