3M Standard Abrasives 706543 Straight A/O Aluminum Oxide AO Cartridge Roll - 50 Grit - 1 in Length - 3/8 in Diameter - 1/8 in Center Hole - 33872 66000014721

Description
Standard Abrasives 706543 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 50. The cartridge roll has a length of 1 in.
Description
Standard Abrasives 706543 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 50. The cartridge roll has a length of 1 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 706543 Straight A/O Aluminum Oxide AO Cartridge Roll - 50 Grit - 1 in Length - 3/8 in Diameter - 1/8 in Center Hole - 33872 - 051115-33872 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 706543 Straight A/O Aluminum Oxide AO Cartridge Roll - 50 Grit - 1 in Length - 3/8 in Diameter - 1/8 in Center Hole - 33872
051115-33872
Standard Abrasives 706543 Straight A/O Aluminum Oxide AO Cartridge Roll - 50 Grit - 1 in Length - 3/8 in Diameter - 1/8 in Center Hole - 33872 051115-33872
Standard Abrasives 706543 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 50. The cartridge roll has a length of 1 in.

Standard Abrasives 706543 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 50. The cartridge roll has a length of 1 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-33872
Product Name Standard Abrasives 706543 Straight A/O Aluminum Oxide AO Cartridge Roll - 50 Grit - 1 in Length - 3/8 in Diameter - 1/8 in Center Hole - 33872
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Rollers -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Cleaning and Surface Conditioning
Length 21.42 to 25.35 inch (544 to 644 mm)
View Details
Norton ProSand AO Medium Grit Paper Sheet - 07660768173 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Medium sized grits or filaments; MRO or Welding
Width 9.00 inch (229 mm)
Type Aluminum Oxide
View Details
Abrasive Paper, 4-1/2" x 5-1/2" - 742514-A - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 320
View Details
3M ™ Lapping Film Sheets - AO9X609261X - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Product Type Sheet
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Mounting None or Handheld
View Details